Articulated plunger design. High side-load capability. Thread mounting. Nom. power 11W @ 100% rating. Stroke: 6.5mm
Maximum Stroke = 6.5mm
Action = Pull
Duty Cycle = 100%
Closed Power Continuous = 11W
Supply Voltage = 24 V dc
Diameter = 32 mm
Length = 24.5mm
RS Components, Ltd. | |
---|---|
Product Category | Linear Solenoids |
Product Number | 3783360 |
Maximum Stroke | 6.5 mm (0.2559 inch) |
DC | Rated for DC Operation; 24VDC |
Continuous Duty | Rated for Continuous Duty |
Power Rating | 11 DC watts or AC VA |