RS Components, Ltd. Instrument Cases 3732643

Description
MS133-43-45G
Request a Quote
Description
MS133-43-45G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 3732643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
3732643
Instrument Cases 3732643
MS133-43-45G

MS133-43-45G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 3732643
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 7.48 inch (190 mm)
Length 2.76 inch (70 mm)
View Details
Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Transit Cases - 2875153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 7.9 inch (201 mm)
View Details
Transit Cases - 2882472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 7.09 inch (180 mm)
Width 23.62 inch (600 mm)
View Details