These cables consist of pairs that are shielded and individually insulated. Each twisted pair is numbered (black marking on grey sheath) and features an earth drain for quick and easy wiring. They are extremely solid and can withstand being pulled along cable ducts. Double shielding stiffens the cables and makes them ideal for use in fixed applications.
Number of Pairs = 8
Shield Type = F/FTP
Length = 25m
Outer Diameter = 12.2mm
Outer Sheath Material = PVC
Core Strands = 7/0.20 mm
Cross Sectional Area = 0.22 mm²
Sheath Colour = Black
Cable Shape = Twisted Pair
Number of Strands = 7
RS Components, Ltd. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 3729710 |
Cable Jacket | PVC |