RS Components, Ltd. Hose Assemblies 3680211

Description
RS PRO CT607-121-108-CLCL-0 6 Hose Pipe
Request a Quote
Description
RS PRO CT607-121-108-CLCL-0 6 Hose Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Assemblies - 3680211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Assemblies
3680211
Hose Assemblies 3680211
RS PRO CT607-121-108-CLCL-0 6 Hose Pipe

RS PRO CT607-121-108-CLCL-06 Hose Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3680211
Product Name Hose Assemblies
Product Form Assembly
I.D. 0.492 inch (12.5 mm)
O.D. 0.689 inch (17.5 mm)
Working Pressure 145 psi (102 m H2O)
Material Vinyl (PVC); Pet, pvc
Unlock Full Specs
to access all available technical data

Similar Products

Air Compressor Hoses - 1828758 - RS Components, Ltd.
Specs
Application Pneumatic
Length 10m
View Details
Hose Assemblies - 1369491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.492 inch (12.5 mm)
O.D. 0.689 inch (17.5 mm)
View Details
Hose Assemblies - 1369493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.280 inch (32.5 mm)
View Details
Hose Pipe & Flexible Tubes - 1258582 - RS Components, Ltd.
Specs
I.D. 1.378 inch (35 mm)
O.D. 1.752 inch (44.5 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details