Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC HEATERS
RS COMPONENTS, LTD.
3604122 -- HEATING ELEMENTS
RS Components, Ltd.
Heating Elements
3604122
Description
Small enclosure heater, 8W 12-30Vac/dc
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Small enclosure heater, 8W 12-30Vac/dc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heating Elements
3604122
Heating Elements
3604122
Small enclosure heater, 8W 12-30Vac/dc
Small enclosure heater, 8W 12-30Vac/dc
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electric Heaters
Product Number
3604122
Product Name
Heating Elements
Max Air Temperature
230 F (110 C)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Heating Elements
7256493
Specs
Max Air Temperature
248 F (120 C)
Heating Capacity
0.07 kW (0.2388 MBH)
AC Voltage Required
12 to 30 volts
View Details
RS Components, Ltd.
Heating Elements
336749
Specs
Heater Type
EnclosureHeater
Heating Capacity
0.11 kW (0.3753 MBH)
AC Voltage Required
240 volts
View Details
RS Components, Ltd.
Enclosure Heaters
1447577
Specs
Heater Type
EnclosureHeater
Max Air Temperature
392 F (200 C)
Heating Capacity
0.20 kW (0.6824 MBH)
View Details
RS Components, Ltd.
Enclosure Heaters
2709874
Specs
Heater Type
EnclosureHeater
Max Air Temperature
356 F (180 C)
Heating Capacity
0.01 kW (0.0273 MBH)
View Details