RS Components, Ltd. 3482433

Description
This probe houses a PT100 sensor within a sharpened needle. Probe sheath is made from food-grade 316 Stainless Steel. The bulbous handle enables the sensor tip to penetrate semi solid material for sub surface temperature measurement. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Needle, Penetration Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.2 % Connector Type = Molded Plug
Request a Quote
Description
This probe houses a PT100 sensor within a sharpened needle. Probe sheath is made from food-grade 316 Stainless Steel. The bulbous handle enables the sensor tip to penetrate semi solid material for sub surface temperature measurement. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Needle, Penetration Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.2 % Connector Type = Molded Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3482433 - RS Components, Ltd.
Corby, Northants, United Kingdom
This probe houses a PT100 sensor within a sharpened needle. Probe sheath is made from food-grade 316 Stainless Steel. The bulbous handle enables the sensor tip to penetrate semi solid material for sub surface temperature measurement. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Needle, Penetration Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.2 % Connector Type = Molded Plug

This probe houses a PT100 sensor within a sharpened needle. Probe sheath is made from food-grade 316 Stainless Steel. The bulbous handle enables the sensor tip to penetrate semi solid material for sub surface temperature measurement. Un-terminated 4 wire connection lead
Sensor Type = PT100
Probe Type = Needle, Penetration
Probe Length = 100mm
Probe Diameter = 3.3mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.2 %
Connector Type = Molded Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 3482433
Sensed Temperature 482 F (250 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 255572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Penetration (Needle) Probe
View Details
 - 3430139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
 - 283684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 3429016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details