Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
RS COMPONENTS, LTD.
3473473 -- PCB TRANSFORMERS
RS Components, Ltd.
PCB Transformers
3473473
Description
Transformer PCB 2.3VA 2x12V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Transformer PCB 2.3VA 2x12V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
3473473
PCB Transformers
3473473
Transformer PCB 2.3VA 2x12V
Transformer PCB 2.3VA 2x12V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Transformers
Product Number
3473473
Product Name
PCB Transformers
Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Transformers
1213857
Specs
Standards
RoHS
Input Voltage
115 to 230 volts
Output Voltage
18 volts
View Details
RS Components, Ltd.
PCB Transformers
1739131
Specs
Standards
RoHS
Input Voltage
230 volts
Output Voltage
9 volts
View Details
RS Components, Ltd.
PCB Transformers
504521
Specs
Standards
RoHS
Input Voltage
230 volts
Output Voltage
9 volts
View Details
RS Components, Ltd.
PCB Transformers
1739608
Specs
Input Voltage
230 volts
Output Voltage
12 volts
Power Rating (VA)
1 VA
View Details