RS Components, Ltd. Flow Sensors 343109

Description
Festo SFAB-1000U-HQ10-PNLK -PNVBA-M12
Request a Quote
Description
Festo SFAB-1000U-HQ10-PNLK -PNVBA-M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 343109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
343109
Flow Sensors 343109
Festo SFAB-1000U-HQ10-PNLK -PNVBA-M12

Festo SFAB-1000U-HQ10-PNLK-PNVBA-M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 343109
Product Name Flow Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1366374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
View Details
Flow Sensors - 2891456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1982896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details