RS Components, Ltd. 3357191

Description
AC fan at sizes from □ 80 to □ 160 Supply Voltage = 100 V ac Dimensions = 120 x 120 x 25mm Height = 120mm Width = 120mm Depth = 25mm AC or DC Operation = AC Air Flow = 132m³/h Power Consumption = 14.5W Maximum Current = 184mA Bearing Type = Ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3357191 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC fan at sizes from □ 80 to □ 160 Supply Voltage = 100 V ac Dimensions = 120 x 120 x 25mm Height = 120mm Width = 120mm Depth = 25mm AC or DC Operation = AC Air Flow = 132m³/h Power Consumption = 14.5W Maximum Current = 184mA Bearing Type = Ball

AC fan at sizes from â–¡ 80 to â–¡ 160
Supply Voltage = 100 V ac
Dimensions = 120 x 120 x 25mm
Height = 120mm
Width = 120mm
Depth = 25mm
AC or DC Operation = AC
Air Flow = 132m³/h
Power Consumption = 14.5W
Maximum Current = 184mA
Bearing Type = Ball

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 3357191
Fan / Blower Diameter 4.7 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1356496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Plate Fans
View Details
 - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Configuration Window & Wall Fans
Fan / Blower Diameter 8.8 inch (224 mm)
View Details
 - 1444140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 10.0 inch (254 mm)
Air Flow Rate 460 to ? SCFM (782 to ? m³/hr)
Design Axial
View Details
 - 4682757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 12 SCFM (20 m³/hr)
View Details