RS Components, Ltd. Hinges 335172

Description
Zinc Plated Steel Hinge, 48mm x 18mm
Request a Quote
Description
Zinc Plated Steel Hinge, 48mm x 18mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335172
Hinges 335172
Zinc Plated Steel Hinge, 48mm x 18mm

Zinc Plated Steel Hinge, 48mm x 18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335172
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details
Hinges - 4077391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details