RS Components, Ltd. Micrometers 327208

Description
External Micrometer, 75-100mm/.01mm Res
Request a Quote
Description
External Micrometer, 75-100mm/.01mm Res
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometers - 327208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micrometers
327208
Micrometers 327208
External Micrometer, 75-100mm/.01mm Res

External Micrometer, 75-100mm/.01mm Res

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Dimensional Gages and Instruments
Product Number 327208
Product Name Micrometers
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 23.62 inch (600 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Depth Gauges - 1368093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
View Details
Micrometers - 327254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 7.87 inch (200 mm)
View Details
Calipers - 390799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details