Nylon threaded insulating spacers, metric
Body Length = 20mm
Thread Size = M3 x M3
Gender Type = Male/Female
Material = Nylon
Body Shape = Hex
Stud Length = 6mm
Thread Size A = M3
Thread Size B = M3
Hex Size Across Flat = 5.6mm
Finish = Plain
RS Components, Ltd. | |
---|---|
Product Category | Posts, Spacers, and Standoffs |
Product Number | 325750 |
Type & Shape | Standoff; Male/Female Standoff; Hex |
Mounting | Threaded |
Material | Plastic; Nylon or Polyamide |