RS Components, Ltd.
Speciality Size Batteries
325745
Description
A23 Alkaline Battery 12V
Request a Quote
Email Supplier
Description
A23 Alkaline Battery 12V
Request a Quote
Email Supplier
Suppliers
Speciality Size Batteries
325745
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
325745 |
|
Product Name
|
Speciality Size Batteries |
|
Primary Batteries
|
Alkaline-manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Batteries
Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes
9V
View Details
Primary Batteries
Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes
AA
Voltage
1.5 volts
View Details
Secondary Batteries
Lithium-ion
Application
Torch Batteries
Capacity
2.4 ampere-hr
View Details
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies; 37 x 69 x 38 mm
Capacity
5.2 ampere-hr
View Details