Nylon threaded insulating spacers, metric
Body Length = 8mm
Thread Size = M3 x M3
Gender Type = Female/Female
Material = Nylon
Body Shape = Hex
Thread Size A = M3
Thread Size B = M3
Hex Size Across Flat = 5.5mm
Hole Depth = 8mm
Finish = Plain
RS Components, Ltd. | |
---|---|
Product Category | Posts, Spacers, and Standoffs |
Product Number | 325722 |
Type & Shape | Standoff; Female / Female Standoff; Hex |
Mounting | Threaded |
Material | Plastic; Nylon or Polyamide |