RS Components, Ltd. Hydraulic Ball Valves 3245026

Description
RS PRO 947006BP Hydraulic Ball Valve
Request a Quote
Description
RS PRO 947006BP Hydraulic Ball Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Ball Valves - 3245026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Ball Valves
3245026
Hydraulic Ball Valves 3245026
RS PRO 947006BP Hydraulic Ball Valve

RS PRO 947006BP Hydraulic Ball Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3245026
Product Name Hydraulic Ball Valves
Valve Type Ball
Primary Material Stainless Steel; Stainless steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taps - 1385653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Material Brass / Bronze; Brass
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Valves - 648779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details
Pneumatic Manual Control Valves - 1442681 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Filter Regulators - 1215651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details