RS Components, Ltd. Pneumatic Filters 315925

Description
FILTER, Series AS3
Request a Quote
Description
FILTER, Series AS3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 315925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
315925
Pneumatic Filters 315925
FILTER, Series AS3

FILTER, Series AS3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 315925
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
Fan Filters - 7374103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 4.72 inch (120 mm)
View Details
Pneumatic Filters - 2023428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 106 SCFM (180 m³/hr)
View Details
HVAC Air Filters - 7302811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 2000 SCFM (3400 m³/hr)
View Details