RS Components, Ltd. Filter Regulators 315817

Description
FILTER PRESSURE REGULATOR, Series AS2
Request a Quote
Description
FILTER PRESSURE REGULATOR, Series AS2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 315817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
315817
Filter Regulators 315817
FILTER PRESSURE REGULATOR, Series AS2

FILTER PRESSURE REGULATOR, Series AS2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 315817
Product Name Filter Regulators
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulators - 1259941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details
Pneumatic Regulators - 343671 - RS Components, Ltd.
Specs
Primary Material Aluminum; Die Cast Aluminium
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Pneumatic Pressure Regulators - 2577237 - RS Components, Ltd.
Specs
Primary Material Die Cast Zinc, Seal: Acrylonitrile Butadiene Rubber
Media Air
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Filter Regulators - 2024284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 232.06 psi (163 m H2O)
Connection Description Threaded
View Details