RS Components, Ltd. Pressure Sensors 309711

Description
RS PRO OPTC 11 G1/4 B6 B I40 CN4A
Request a Quote
Description
RS PRO OPTC 11 G1/4 B6 B I40 CN4A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 309711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
309711
Pressure Sensors 309711
RS PRO OPTC 11 G1/4 B6 B I40 CN4A

RS PRO OPTC 11 G1/4 B6 B I40 CN4A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 309711
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2812447 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 72.52 psi (10.21 to 51.04 m H2O)
View Details
Pneumatic Pressure Sensors - 1260230 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 2726966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - 2067043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details