RS Components, Ltd. Bonded Bushes 3011362

Description
Rubber-metal bonded bush,49mm Lx10mm ID
Request a Quote
Description
Rubber-metal bonded bush,49mm Lx10mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bonded Bushes - 3011362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bonded Bushes
3011362
Bonded Bushes 3011362
Rubber-metal bonded bush,49mm Lx10mm ID

Rubber-metal bonded bush,49mm Lx10mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 3011362
Product Name Bonded Bushes
Bearing ID 0.3937 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bonded Bushes - 1893197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.6299 inch (16.00 mm)
Bearing OD 1.2598 inch (32.00 mm)
View Details
Plain Bushes - 518184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0236 inch (26.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Taper Lock Bushes - 184000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.1024 inch (28.00 mm)
Bearing OD 2.7559 inch (70.00 mm)
View Details
Plain Bushes - 528102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details