Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
RS COMPONENTS, LTD.
299289 -- PNEUMATIC FILTERS
RS Components, Ltd.
Pneumatic Filters
299289
Description
EMERSON – AVENTICS R412006075 Filter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
EMERSON – AVENTICS R412006075 Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
299289
Pneumatic Filters
299289
EMERSON – AVENTICS R412006075 Filter
EMERSON – AVENTICS R412006075 Filter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
299289
Product Name
Pneumatic Filters
Construction
Pneumatic Filters
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Filters
2030677
Specs
Construction
Pneumatic Filters
Operating Temperature
41 F (5 C)
Airflow
187 SCFM (318 m³/hr)
View Details
RS Components, Ltd.
Powered Respirator Filters
818672
Specs
Construction
Respirator
View Details
RS Components, Ltd.
Fan Filters
619603
Specs
Construction
Fan Filters; Fan Filters
View Details
RS Components, Ltd.
HVAC Air Filters
2560707
Specs
Construction
Bag Filters; Bag
Airflow
1059 SCFM (1800 m³/hr)
Height
19.29 inch (490 mm)
View Details