A range of white BJB fluorescent starter holders with integral spacer for indoor use.
Material = PC
Fixing Method = Snap-Fit
Number of Pins = 2
Wattage = 660 W
Wiring Points = Either Side
Length = 34 mm
Width = 24.4 mm
Wiring Type = Push-Wire
RS Components, Ltd. | |
---|---|
Product Category | Lampholders |
Product Number | 2931192 |
Lamp Base Holder Type | Lampholders |