The RS Pro dome nuts are made using a Zinc plated Steel meeting the requirements of DIN6923. The dome nuts are metric threaded and are highly corrosion resistant. It makes these dome nuts useful in many applications from architecture, petrochemical, mineral processing and other industries.
Zinc plated Steel to DIN 6923,Metric threaded,Polished finish
Thread Size = M6
Overall Height = 12mm
Material = Steel
Finish = Bright Zinc Plated
RS Components, Ltd. | |
---|---|
Product Category | Nuts |
Product Number | 293088 |
Type | Dome Nuts |