Two motor phases are influenced by means of phase control using alternistors in such a way that the currents are able to rise steadily. The drive unit starts without jerking. Mechanical and electrical components are protected and the starting current is effectively reduced. After starting, the alternistors are bridged via internal relay contacts, to minimise losses in the device. The smooth deceleration function prolongs the natural deceleration time of the drive unit and prevents it from stopping abruptly. The two-phase phase control makes these devices suitable for a wide range of applications, such as
Phase = 2
Supply Voltage = 400 V ac
Current Rating = 6.5 A
Voltage Rating = 400 V ac
Power Rating = 3 kW
IP Rating = IP20
Overall Length = 121mm
Overall Width = 45mm
Overall Depth = 74mm
Minimum Operating Temperature = 0°C
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 2913251 |
Continuous Current | 6.5 amps |
Motor Voltage | 400 volts |
Single Phase Power | 4.02 HP |