RS Components, Ltd. Heat Shrink Tubing 2887445

Description
Heat Shrink PO 19x9.5mm 2:1 Black 10pc
Request a Quote
Description
Heat Shrink PO 19x9.5mm 2:1 Black 10pc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887445
Heat Shrink Tubing 2887445
Heat Shrink PO 19x9.5mm 2:1 Black 10pc

Heat Shrink PO 19x9.5mm 2:1 Black 10pc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887445
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2887613 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 512 inch (13000 mm)
View Details
Heat Shrink Tubing - 2345907 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0472 inch (1.2 mm)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Cable Spiral Wrapping - 2044425 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details