RS Components, Ltd. DC Motors 2884532

Description
Micro Motors HL149-24-43 DC Motor
Request a Quote
Description
Micro Motors HL149-24-43 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884532 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884532
DC Motors 2884532
Micro Motors HL149-24-43 DC Motor

Micro Motors HL149-24-43 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884532
Product Name DC Motors
Continuous Current 0.1200 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 3 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2588287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
DC Motors - 2389642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0109 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2389715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0588 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 2389844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0200 kg-cm)
Gear Type Spur; Spur
View Details