RS Components, Ltd. DC Motors 2884527

Description
Micro Motors HL149-12-21 DC Motor
Request a Quote
Description
Micro Motors HL149-12-21 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884527 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884527
DC Motors 2884527
Micro Motors HL149-12-21 DC Motor

Micro Motors HL149-12-21 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884527
Product Name DC Motors
Continuous Current 0.2000 amps
Continuous Torque 0.7 In-lbs (0.7653 kg-cm)
Gearbox Ratio 20 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.5 In-lbs (0.5350 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 4179655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3140 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 7521992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1140 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 2588366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0023 HP
Gear Type Spur; Spur
Units Metric
View Details