RS Components, Ltd. Audio Cable 2883926

Description
Speaker C FLT PVC 2x1mm BLK/RED 100M
Request a Quote
Description
Speaker C FLT PVC 2x1mm BLK/RED 100M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2883926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2883926
Audio Cable 2883926
Speaker C FLT PVC 2x1mm BLK/RED 100M

Speaker C FLT PVC 2x1mm BLK/RED 100M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2883926
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Aux Cables - 1929459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 6.56 ft (20 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Audio Cable - 3658810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
View Details
Audio Cable - 3729704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Aluminium/pet tape
Cable Length 32.81 ft (100 dm)
View Details
Video Converters - 1778809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 5.91 ft (18 dm)
View Details