RS Components, Ltd. DC Motors 2883629

Description
Micro Motors RHE158-12-75 DC Motor
Request a Quote
Description
Micro Motors RHE158-12-75 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2883629 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2883629
DC Motors 2883629
Micro Motors RHE158-12-75 DC Motor

Micro Motors RHE158-12-75 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2883629
Product Name DC Motors
Continuous Current 0.6800 amps
Continuous Torque 0.7 In-lbs (0.8265 kg-cm)
Gearbox Ratio 76 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 7736793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 35.4 to 354.0 In-lbs (40.82 to 408 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 7521967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 420625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 8.4 In-lbs (9.73 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 8814513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 66.4 to 106.2 In-lbs (76.53 to 122 kg-cm)
Gearbox Ratio 39.7 : 1
View Details