RS Components, Ltd. Transit Cases 2878397

Description
Nanuk 955S-000BK-0A0 Transit Case
Request a Quote
Description
Nanuk 955S-000BK-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878397
Transit Cases 2878397
Nanuk 955S-000BK-0A0 Transit Case

Nanuk 955S-000BK-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878397
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786373 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5.98 inch (152 mm)
Length 5.98 inch (152 mm)
View Details
Transit Cases - 2878203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polycarbonate
Height 2.17 inch (55 mm)
View Details
Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details