RS Components, Ltd. Transit Cases 2878375

Description
Nanuk 935S-010BL-0A0 Transit Case
Request a Quote
Description
Nanuk 935S-010BL-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878375
Transit Cases 2878375
Nanuk 935S-010BL-0A0 Transit Case

Nanuk 935S-010BL-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878375
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 14.45 inch (367 mm)
View Details
Instrument Cases - 315961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.36 inch (60 mm)
Length 7.48 inch (190 mm)
View Details
Instrument Cases - 2971285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 4.92 inch (125 mm)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details