RS Components, Ltd. Transit Cases 2878365

Description
Nanuk 930S-010SV-0A0 Transit Case
Request a Quote
Description
Nanuk 930S-010SV-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878365
Transit Cases 2878365
Nanuk 930S-010SV-0A0 Transit Case

Nanuk 930S-010SV-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878365
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 12.01 inch (305 mm)
View Details
Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Transit Cases - 2875154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 4.37 inch (111 mm)
View Details