RS Components, Ltd. Transit Cases 2878308

Description
Nanuk 909S-010GP-0A0 Transit Case
Request a Quote
Description
Nanuk 909S-010GP-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878308
Transit Cases 2878308
Nanuk 909S-010GP-0A0 Transit Case

Nanuk 909S-010GP-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878308
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
Transit Cases - 2554773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 17.48 inch (444 mm)
Width 13.58 inch (345 mm)
View Details
Transit Cases - 2878376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 9.02 inch (229 mm)
View Details