RS Components, Ltd. Transit Cases 2878291

Description
Nanuk 905S-010OR-0A0 Transit Case
Request a Quote
Description
Nanuk 905S-010OR-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878291
Transit Cases 2878291
Nanuk 905S-010OR-0A0 Transit Case

Nanuk 905S-010OR-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878291
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 1.57 inch (40 mm)
Width 1.18 inch (30 mm)
View Details
Instrument Cases - 1951518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Instrument Cases - 232232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 2.99 inch (76 mm)
Length 8.03 inch (204 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details