RS Components, Ltd. Uninterruptible Power Supplies 2877926

Description
APC Smart-UPS SRT 1000VA 230 V No Batter
Request a Quote
Description
APC Smart-UPS SRT 1000VA 230 V No Batter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supplies - 2877926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninterruptible Power Supplies
2877926
Uninterruptible Power Supplies 2877926
APC Smart-UPS SRT 1000VA 230 V No Batter

APC Smart-UPS SRT 1000VA 230 V No Batter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 2877926
Product Name Uninterruptible Power Supplies
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877218 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
Watt Rating 0.6000 kwatts
View Details
Uninterruptible Power Supplies - 7140158 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6500 kVA
Watt Rating 0.3600 kwatts
View Details
Uninterruptible Power Supplies - 2877237 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
Watt Rating 0.9000 kwatts
View Details
Uninterruptible Power Supplies - 8695019 - RS Components, Ltd.
Specs
Technology Line-interactive; Line Interactive
Volt-Amp Rating 2.2 kVA
Watt Rating 1.98 kwatts
View Details