RS Components, Ltd. Washers 2874187

Description
M4 (4.3) DIN 6798A EXTERNAL SERRATED WAS
Request a Quote
Description
M4 (4.3) DIN 6798A EXTERNAL SERRATED WAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Washers - 2874187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washers
2874187
Washers 2874187
M4 (4.3) DIN 6798A EXTERNAL SERRATED WAS

M4 (4.3) DIN 6798A EXTERNAL SERRATED WAS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Washers
Product Number 2874187
Product Name Washers
Washer Type Lockwasher, External Tooth; External Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Washer Kits - 8199861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material Steel; Steel
Outside Diameter ? to 1.209 inch (? to 30.700 mm)
View Details
Washers - 2645842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Galvanized
Inside Diameter 0.984 inch (25.000 mm)
View Details
Washers - 2645868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.512 inch (13.000 mm)
View Details
Washers - 4832621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details