RS Components, Ltd. HDMI Cables 2863319

Description
10m 8K HDMI Black Aluminium Hood, Black
Request a Quote
Description
10m 8K HDMI Black Aluminium Hood, Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2863319 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2863319
HDMI Cables 2863319
10m 8K HDMI Black Aluminium Hood, Black

10m 8K HDMI Black Aluminium Hood, Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2863319
Product Name HDMI Cables
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1954894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 1828575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 2862956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details