RS Components, Ltd. VGA Cables 2863281

Description
1m SVGA Male to Male Cable - Flat
Request a Quote
Description
1m SVGA Male to Male Cable - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2863281 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2863281
VGA Cables 2863281
1m SVGA Male to Male Cable - Flat

1m SVGA Male to Male Cable - Flat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2863281
Product Name VGA Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DVI Cable
Cable Length 0.6234 ft (1.9 dm)
View Details
Ribbon Cable - 1792501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1975507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
VGA Cables - 1954277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.6562 ft (2 dm)
Connector Type Vga cables
View Details