RS Components, Ltd. HDMI Cables 2862941

Description
2m HDMI Cable with Yellow LED Illuminate
Request a Quote
Description
2m HDMI Cable with Yellow LED Illuminate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
HDMI Cables
2862941
HDMI Cables 2862941
2m HDMI Cable with Yellow LED Illuminate

2m HDMI Cable with Yellow LED Illuminate

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2862941
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Connector Type HDMI
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
Connector Type HDMI
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
View Details
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Connector Type HDMI
Standards / Certifications RoHS
View Details