RS Components, Ltd. HDMI Cables 2862940

Description
RS PRO 99HD4-02WT HDMI Cable
Request a Quote
Description
RS PRO 99HD4-02WT HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2862940 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2862940
HDMI Cables 2862940
RS PRO 99HD4-02WT HDMI Cable

RS PRO 99HD4-02WT HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2862940
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1954894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1863028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 65.62 ft (200 dm)
View Details
Display Development Tools - 2256190 - RS Components, Ltd.
Specs
Application Computer
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828899 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details