Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED LAMPS
RS COMPONENTS, LTD.
2859765 -- LED BULBS
RS Components, Ltd.
LED Bulbs
2859765
Description
LED Retrofit CLASSIC B 40 4 W/2700K E27
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LED Retrofit CLASSIC B 40 4 W/2700K E27
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Bulbs
2859765
LED Bulbs
2859765
LED Retrofit CLASSIC B 40 4 W/2700K E27
LED Retrofit CLASSIC B 40 4 W/2700K E27
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Lamps
Product Number
2859765
Product Name
LED Bulbs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Strip Lights
2651541
View Details
RS Components, Ltd.
Inspection Lamps
1938292
Specs
Maximum Overall Length
6.06 inch (154 mm)
View Details
RS Components, Ltd.
LED Tube Lights
1938225
Specs
Base Type
Bi-Pin T8; Single Pin T-8; G13
Lamp Power
16 watts
Maximum Overall Length
47.76 inch (1213 mm)
View Details
RS Components, Ltd.
LED Bulbs
205957
Specs
Maximum Overall Length
1.77 inch (45 mm)
View Details