Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK EQUIPMENT
RS COMPONENTS, LTD.
2855862 -- NETWORK HUBS
RS Components, Ltd.
Network Hubs
2855862
Description
Murrelektronik Limited 59401 Network Hub
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Murrelektronik Limited 59401 Network Hub
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
2855862
Network Hubs
2855862
Murrelektronik Limited 59401 Network Hub
Murrelektronik Limited 59401 Network Hub
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network Equipment
Product Number
2855862
Product Name
Network Hubs
Network Equipment
Hub
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Routers
2620386
Specs
Network Equipment
Router
Number of Ports
4 #
Data Rate
0.1000 Gbps
View Details
RS Components, Ltd.
IoT Gateways
162188
Specs
Network Equipment
Gateway
Ports / Interfaces
USB
Features
Internet of Things (IoT) Capable
View Details
RS Components, Ltd.
WiFi Adapters
2723462
Specs
Network Media
Wireless
Protocol / Network
WPA2
Data Rate
0.4330 Gbps
View Details
RS Components, Ltd.
Network Hubs
2855848
Specs
Network Equipment
Hub
Data Rate
1 Gbps
View Details