Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL FLOOR MATS
RS COMPONENTS, LTD.
285468 -- ANTI-FATIGUE MATS
RS Components, Ltd.
Anti-Fatigue Mats
285468
Description
COBA OPB010702 Anti-Fatigue Mat
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
COBA OPB010702 Anti-Fatigue Mat
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Fatigue Mats
285468
Anti-Fatigue Mats
285468
COBA OPB010702 Anti-Fatigue Mat
COBA OPB010702 Anti-Fatigue Mat
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Floor Mats
Product Number
285468
Product Name
Anti-Fatigue Mats
Mat Type
Anti-Fatigue
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Electrical Safety Mats
726317
Specs
Mat Type
Nonconductive; Traction / Slip Resistant
Material
Ethylene Propylene Diene Monomer Rubber
Width
197 inch (5000 mm)
View Details
RS Components, Ltd.
Anti-Slip Floor Mats
2805458
Specs
Material
Polyvinyl, Polyurethane, Rubber
Color(s)
Grey
Length
394 inch (10000 mm)
View Details
RS Components, Ltd.
Anti-Fatigue Mats
2217908
Specs
Mat Type
Anti-Fatigue; Wet Area Mat
Material
Rubber
Width
2.95 inch (75 mm)
View Details
RS Components, Ltd.
Anti Static Mats
2658666
Specs
Color(s)
Blue
Width
48.03 inch (1220 mm)
Length
394 inch (10000 mm)
View Details