RS Components, Ltd. Storage Bins 2848953

Description
SUPPORT GALVANISE POUR BACS À BEC
Request a Quote
Description
SUPPORT GALVANISE POUR BACS À BEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2848953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2848953
Storage Bins 2848953
SUPPORT GALVANISE POUR BACS À BEC

SUPPORT GALVANISE POUR BACS À BEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2848953
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173889 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Storage Bins - 3505845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.87 inch (200 mm)
View Details