RS Components, Ltd.
Clamping Knobs
2845519
Description
MODEL 29SAM PK 19MM (DI
Request a Quote
Email Supplier
Description
MODEL 29SAM PK 19MM (DI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
2845519 |
|
Product Name
|
Clamping Knobs |
|
Knob Type
|
Thumbscrew; Thumb Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Multiple lobes
Colors / Finishes Available
Black
Knob Material
Plastic
View Details
Knob Type
4-arm
Colors / Finishes Available
Black
Knob Material
Plastic
View Details
Knob Type
1-arm
Colors / Finishes Available
Black
Knob Material
Plastic
View Details
Knob Type
Multiple Lobes
Diameter / Width
1.18 inches (30 mm)
Bore Diameter
0.3150 inches (8 mm)
View Details