RS Components, Ltd.
Clamping Knobs
2845485
Description
MODEL 17AF PK 19MM (DIA
Request a Quote
Email Supplier
Description
MODEL 17AF PK 19MM (DIA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
2845485 |
|
Product Name
|
Clamping Knobs |
|
Knob Type
|
Ball; Ball
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
4-arm
Colors / Finishes Available
Black
Material Description
Polypropylene
View Details
Knob Type
Thumbscrew; Thumb Screw
Diameter / Width
0.9843 inches (25 mm)
Bore Diameter
0.9843 inches (25 mm)
View Details
Knob Type
Thumbscrew; Thumb Screw
Colors / Finishes Available
Red
Material Description
Acetal Thermoplastic
View Details
Knob Type
Multiple lobes
Colors / Finishes Available
Black
Material Description
Two Part Mouldings Inner Moulding Polypropylene Over Moulded with Soft Touch Thermoplastic Elastomer
View Details