RS Components, Ltd.
Clamping Knobs
2845459
Description
MODEL 39F PK 80MM (DIA)
Request a Quote
Email Supplier
Description
MODEL 39F PK 80MM (DIA)
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
2845459 |
|
Product Name
|
Clamping Knobs |
|
Knob Type
|
Multiple Lobes
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
4-arm
Colors / Finishes Available
Black
Knob Material
Plastic
View Details
Knob Type
1-arm
Colors / Finishes Available
Black
Knob Material
Plastic
View Details
Knob Type
4-arm
Colors / Finishes Available
Black
Material Description
Polypropylene
View Details
Knob Type
Thumbscrew; Thumb Screw
Diameter / Width
1.18 inches (30 mm)
Bore Diameter
0.6693 inches (17 mm)
View Details