RS Components, Ltd. Audio Cable 2836785

Description
Tasker C128 CPR Audio Cable
Request a Quote
Description
Tasker C128 CPR Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2836785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2836785
Audio Cable 2836785
Tasker C128 CPR Audio Cable

Tasker C128 CPR Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2836785
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 3729990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Audio Cable - 3729855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS; Euroclass eca
View Details
Aux Cables - 1929451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 9.84 ft (30 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Video Converters - 1778826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DVI Cable
Cable Length 0.6234 ft (1.9 dm)
View Details