Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SOLENOIDS
RS COMPONENTS, LTD.
2836071 -- LINEAR SOLENOIDS
RS Components, Ltd.
Linear Solenoids
2836071
Description
TDS TDS-08A KOMBI 24VDC Linear Solenoid
Request a Quote
Email Supplier
Description
TDS TDS-08A KOMBI 24VDC Linear Solenoid
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Solenoids
2836071
Linear Solenoids
2836071
TDS TDS-08A KOMBI 24VDC Linear Solenoid
TDS TDS-08A KOMBI 24VDC Linear Solenoid
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Solenoids
Product Number
2836071
Product Name
Linear Solenoids
Maximum Stroke
6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Linear Solenoids
1770143
Specs
Maximum Stroke
10 mm (0.3937 inch)
DC
24 v
Construction
Push/Pull
View Details
RS Components, Ltd.
Linear Solenoids
1770127
Specs
DC
12 v
Construction
Push/Pull
Action
Pull
View Details
RS Components, Ltd.
Linear Solenoids
2836070
Specs
Maximum Stroke
4 mm (0.1575 inch)
DC
Rated for DC Operation; 12V dc
View Details
RS Components, Ltd.
Linear Solenoids
3073528
Specs
Maximum Stroke
12 mm (0.4724 inch)
DC
Rated for DC Operation; 24 v dc
Construction
Push/Pull
View Details