RS Components, Ltd. DC Motors 2835823

Description
Micro Motors E192.24.18 DC Motor
Request a Quote
Description
Micro Motors E192.24.18 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2835823 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2835823
DC Motors 2835823
Micro Motors E192.24.18 DC Motor

Micro Motors E192.24.18 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2835823
Product Name DC Motors
Output Power 0.0271 HP
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
Gearbox Ratio 33 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 192520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details
DC Motors - 3989782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Units Metric
View Details
DC Motors - 420669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 2.6 In-lbs (3 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2884532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.1200 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 3 : 1
View Details