RS Components, Ltd. AC Motors 2821675

Description
TEC Motors 55.023TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 55.023TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821675 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821675
AC Motors 2821675
TEC Motors 55.023TECCB35-IE3 AC Motor

TEC Motors 55.023TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821675
Product Name AC Motors
Output Power 73.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 621266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 1470 rpm
View Details
AC Motors - 1879896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 21.79 inch (554 mm)
View Details
AC Motors - 2821647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 4.02 HP
Shaft Speed 2910 rpm
View Details
AC Motors - 7736863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details